Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - CD74HCT670E CD74HCT670E

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160424-CD74HCT670E Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Register File Output Type: Tri-State Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Family Name: CD74HCT670 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD74HCT670M96; CD74HCT670MTE4; CD74HCT670M96G4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160424-CD74HCT670E Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Register File Output Type: Tri-State Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Family Name: CD74HCT670 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD74HCT670M96; CD74HCT670MTE4; CD74HCT670M96G4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD74HCT670E - 1160424-CD74HCT670E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HCT670E
1160424-CD74HCT670E
Logic - Logic - Shift Registers - CD74HCT670E 1160424-CD74HCT670E
Manufacturer: Texas Instruments Win Source Part Number: 1160424-CD74HCT670E Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Register File Output Type: Tri-State Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Family Name: CD74HCT670 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD74HCT670M96; CD74HCT670MTE4; CD74HCT670M96G4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160424-CD74HCT670E
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Register File
Output Type: Tri-State
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Family Name: CD74HCT670
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): CD74HCT670M96; CD74HCT670MTE4; CD74HCT670M96G4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Shift Registers - CD74HCT670E - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HCT670E
Logic - Shift Registers CD74HCT670E
IC 4X4 REGISTER FILE 3ST 16-DIP

IC 4X4 REGISTER FILE 3ST 16-DIP

Supplier's Site Datasheet
Shift Registers - CD74HCT670E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT670E
Shift Registers CD74HCT670E
Shift Register File 1 Element 4 Bit 16-PDIP

Shift Register File 1 Element 4 Bit 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Registers
CD74HCT670E
Registers CD74HCT670E
Registers High Speed CMOS 4-by-4 Register File

Registers High Speed CMOS 4-by-4 Register File

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1160424-CD74HCT670E CD74HCT670E CD74HCT670E CD74HCT670E
Product Name Logic - Logic - Shift Registers - CD74HCT670E Logic - Shift Registers Shift Registers Registers
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics Tri-State 3-State; Tri-State
Package Type DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F194DC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, parallel-out shift register - 74HCT164BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers