Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers JM54AC299BRA

Description
Parallel In Parallel Out, AC Series, 8-Bit, Bidirectional, True Output, CDIP20
Request a Quote Datasheet
Description
Parallel In Parallel Out, AC Series, 8-Bit, Bidirectional, True Output, CDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - JM54AC299BRA - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, AC Series, 8-Bit, Bidirectional, True Output, CDIP20

Parallel In Parallel Out, AC Series, 8-Bit, Bidirectional, True Output, CDIP20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1195443-JM54AC299BRA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1195443-JM54AC299BRA
Integrated Circuits (ICs) - Logic - Shift Registers 1195443-JM54AC299BRA
Win Source Part Number: 1195443-JM54AC299BRA Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-JM54AC299BRA,NA TNSCJM54AC299BRA RoHS Status: Not applicable

Win Source Part Number: 1195443-JM54AC299BRA
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: 2156-JM54AC299BRA,NATNSCJM54AC299BRA
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - JM54AC299BRA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Shift Registers
JM54AC299BRA
Integrated Circuits (ICs) - Logic - Shift Registers JM54AC299BRA
PARALLEL IN PARALLEL OUT, AC SER

PARALLEL IN PARALLEL OUT, AC SER

Supplier's Site
Shift Registers - JM54AC299BRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
JM54AC299BRA
Shift Registers JM54AC299BRA
Shift Shift Register 1 Element 8 Bit 20-CERDIP

Shift Shift Register 1 Element 8 Bit 20-CERDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number JM54AC299BRA 1195443-JM54AC299BRA JM54AC299BRA JM54AC299BRA
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Parallel In / Parallel Out Universal
Shift Direction Bidirectional
Package Type DIP; Other; CDIP20 Other; 20-CDIP (0.300, 7.62mm) DIP; Other; 20-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670D,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
Shift Registers - 74HCT165PW-Q100,118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details