Shift Shift Register 1 Element 8 Bit 16-SO
IC SHIFT REGISTER 8-BIT 16SO
IC SHIFT REGISTER 8-BIT 16SO
Shift Shift Register 1 Element 8 Bit 16-SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC595NSE4-ND | CD74HC595NSE4 | CD74HC595NSE4 | CD74HC595NSE4 |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State; Tri-State |