8-Bit parallel-out serial shift register in a 14-pin CFP package with an operating temperature range of -55 to 125°C.
8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125
Shift Shift Register 1 Element 8 Bit 14-CFP
8-BIT PARALLEL-OUT SERIAL SHIFT
| Texas Instruments | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | JM38510/30605SDA | JM38510/30605SDA | JM38510/30605SDA | JM38510/30605SDA |
| Product Name | SN54LS164-SP 8-Bit Parallel-Out Serial Shift Registers | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 5V; 4.75 | 4.5V ~ 5.5V | ||
| Package Type | Other; CDIP,CFP | Other; 14-CFlatPack | ||
| Logic Family | TTL; LS | |||
| Clock Frequency | 35 MHz | |||
| Propagation Delay | 32 ns |