Texas Instruments CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HCT164MG4

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HCT164MG4 - Texas Instruments
Dallas, TX, United States
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD74HCT164MG4
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HCT164MG4
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - CD74HCT164MG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT164MG4
Shift Registers CD74HCT164MG4
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number CD74HCT164MG4 CD74HCT164MG4
Product Name CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V; 4.5 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; CMOS; HCT
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
Shift Registers - 54LS395LMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCB324245ZKER - 006673-74AVCB324245ZKER - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 96-PBGA MICROSTAR (13.6x5.6)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details