Texas Instruments SN74AS194 4-Bit Bidirectional Universal Shift Registers SN74AS194DR

Description
4-Bit Bidirectional Universal Shift Registers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
4-Bit Bidirectional Universal Shift Registers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS194 4-Bit Bidirectional Universal Shift Registers - SN74AS194DR - Texas Instruments
Dallas, TX, United States
SN74AS194 4-Bit Bidirectional Universal Shift Registers
SN74AS194DR
SN74AS194 4-Bit Bidirectional Universal Shift Registers SN74AS194DR
4-Bit Bidirectional Universal Shift Registers 16-SOIC 0 to 70

4-Bit Bidirectional Universal Shift Registers 16-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74AS194DR - 125632-SN74AS194DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74AS194DR
125632-SN74AS194DR
Logic - Logic - Shift Registers - SN74AS194DR 125632-SN74AS194DR
Manufacturer: Texas Instruments Win Source Part Number: 125632-SN74AS194DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Universal Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125632-SN74AS194DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-6341-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-6341-2-ND
Shift Registers 296-6341-2-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AS194DR
Counter Shift Registers SN74AS194DR
Counter Shift Registers 4bti Bi-Dir Univ

Counter Shift Registers 4bti Bi-Dir Univ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AS194DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AS194DR
Integrated Circuits (ICs) - Logic - Shift Registers SN74AS194DR
IC BI-DIR UNIV SHIFT REG 16-SOIC

IC BI-DIR UNIV SHIFT REG 16-SOIC

Supplier's Site
Logic - Shift Registers - SN74AS194DR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AS194DR
Logic - Shift Registers SN74AS194DR
IC BI-DIR UNIV SHIFT REG 16-SOIC

IC BI-DIR UNIV SHIFT REG 16-SOIC

Supplier's Site Datasheet
Shift Registers - SN74AS194DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AS194DR
Shift Registers SN74AS194DR
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AS194DR 125632-SN74AS194DR 296-6341-2-ND SN74AS194DR SN74AS194DR SN74AS194DR SN74AS194DR
Product Name SN74AS194 4-Bit Bidirectional Universal Shift Registers Logic - Logic - Shift Registers - SN74AS194DR Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Universal Universal Universal Universal
Shift Direction Bidirectional Bidirectional
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; SO,SOIC SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; AS
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LS670PC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; PDIP; Other; PDIP16
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
Shift Registers - 54199DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers