Texas Instruments CD74HCT4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs CD74HCT4094ME4

Description
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HCT4094ME4 - Texas Instruments
Dallas, TX, United States
CD74HCT4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs
CD74HCT4094ME4
CD74HCT4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs CD74HCT4094ME4
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125

High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-27961-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-27961-5-ND
Shift Registers 296-27961-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - CD74HCT4094ME4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT4094ME4
Shift Registers CD74HCT4094ME4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT4094ME4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT4094ME4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT4094ME4
IC BUS REG TRI-ST 8STG 16SOIC

IC BUS REG TRI-ST 8STG 16SOIC

Supplier's Site
Logic - Shift Registers - CD74HCT4094ME4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HCT4094ME4
Logic - Shift Registers CD74HCT4094ME4
IC BUS REG TRI-ST 8STG 16SOIC

IC BUS REG TRI-ST 8STG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT4094ME4 296-27961-5-ND CD74HCT4094ME4 CD74HCT4094ME4 CD74HCT4094ME4
Product Name CD74HCT4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family TTL; CMOS; HCT
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - CD4015BM96G4 - 202331-CD4015BM96G4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Output Characteristics Push-Pull
Package Type SOIC; Other; 16-SOIC
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54F676DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54164FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CFlatPack
View Details
2 suppliers