Texas Instruments SN54LS164-SP 8-Bit Parallel-Out Serial Shift Registers M38510/30605SDA

Description
8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS164-SP 8-Bit Parallel-Out Serial Shift Registers - M38510/30605SDA - Texas Instruments
Dallas, TX, United States
SN54LS164-SP 8-Bit Parallel-Out Serial Shift Registers
M38510/30605SDA
SN54LS164-SP 8-Bit Parallel-Out Serial Shift Registers M38510/30605SDA
8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125

8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125

Buy Now Datasheet
Shift Registers - M38510/30605SDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M38510/30605SDA
Shift Registers M38510/30605SDA
Shift Shift Register 1 Element 8 Bit 14-CFP

Shift Shift Register 1 Element 8 Bit 14-CFP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M38510/30605SDA
Integrated Circuits (ICs) - Logic - Shift Registers M38510/30605SDA
8-BIT PARALLEL-OUT SERIAL SHIFT

8-BIT PARALLEL-OUT SERIAL SHIFT

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number M38510/30605SDA M38510/30605SDA M38510/30605SDA
Product Name SN54LS164-SP 8-Bit Parallel-Out Serial Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,CFP Other; 14-CFlatPack
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PW - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Shift Registers - 4035BDMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Output Characteristics Complementary
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
Shift Registers - 100341WFQMLV - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.2V ~ 5.7V
Output Characteristics Push-Pull
View Details
2 suppliers