IC 8BIT PIPELINE REG 24-SOIC
IC 8BIT PIPELINE REG 24-SOIC
Shift Register, Pipeline 1 Element 8 Bit 24-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CY29FCT520CTSOCT | CY29FCT520CTSOCT | CY29FCT520CTSOCT |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Package Type | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Register Type | Universal | Universal |