8-bit universal shift register with three-state outputs for bus-oriented applications, available in a 20-pin SOIC package, operating from -55°C to 125°C with a supply voltage range of 4.5V to 5.5V for HCT types. The device supports shift left, shift right, parallel load, and hold modes, with asynchronous master reset and serial cascading capability. I/O terminals provide bus drive capability of 15 LSTTL loads. Maximum clock frequency is 50 MHz at 5V supply and 15 pF load.
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-SOIC -55 to 125
Universal Shift Register 8-Bit 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 050174-CD74HCT299M
Packaging: Tube/Rail
Number of Circuits: 8-Bit
Mounting: SMD (SMT)
Logic Type: Universal Shift Register
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC UNIV SHIFT REGISTER 20SOIC
Counter Shift Registers Tri-State 8-Bit
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HCT299M | 296-9266-5-ND | 050174-CD74HCT299M | CD74HCT299M | CD74HCT299M |
| Product Name | CD74HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs | Shift Registers | Logic - Logic - Universal Bus Functions - CD74HCT299M | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers |
| Register Type | Universal | Universal | |||
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | ||
| Output Characteristics | 3-State | 3-State | |||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC | SOIC | |
| Logic Family | TTL; CMOS; HCT |