Texas Instruments SN74AS194 4-Bit Bidirectional Universal Shift Registers SN74AS194D

Description
4-Bit Bidirectional Universal Shift Registers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
4-Bit Bidirectional Universal Shift Registers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS194 4-Bit Bidirectional Universal Shift Registers - SN74AS194D - Texas Instruments
Dallas, TX, United States
SN74AS194 4-Bit Bidirectional Universal Shift Registers
SN74AS194D
SN74AS194 4-Bit Bidirectional Universal Shift Registers SN74AS194D
4-Bit Bidirectional Universal Shift Registers 16-SOIC 0 to 70

4-Bit Bidirectional Universal Shift Registers 16-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257101-SN74AS194D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257101-SN74AS194D
Integrated Circuits (ICs) - Logic - Shift Registers 1257101-SN74AS194D
Win Source Part Number: 1257101-SN74AS194D Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74AS Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-6341-5,-296-634 1-5R,SN74AS194DG4,-S N74AS194DE4R,296-634 1-5R,SN74AS194DE4,SN 74AS194DE4,SN74AS194 DG4,-296-6341-5,TEXT ISSN74AS194D,2156-SN 74AS194D,-SN74AS194D G4,-SN74AS194DE4,296 -6341-5,-SN74AS194DR ,-SN74AS194DG4R Base Product Number: 74AS194

Win Source Part Number: 1257101-SN74AS194D
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AS
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-6341-5,-296-6341-5R,SN74AS194DG4,-SN74AS194DE4R,296-6341-5R,SN74AS194DE4,SN74AS194DE4,SN74AS194DG4,-296-6341-5,TEXTISSN74AS194D,2156-SN74AS194D,-SN74AS194DG4,-SN74AS194DE4,296-6341-5,-SN74AS194DR,-SN74AS194DG4R
Base Product Number: 74AS194

Buy Now Datasheet
Shift Registers - 296-6341-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-6341-5-ND
Shift Registers 296-6341-5-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - SN74AS194D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AS194D
Shift Registers SN74AS194D
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AS194D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AS194D
Integrated Circuits (ICs) - Logic - Shift Registers SN74AS194D
IC BI-DIR UNIV SHIFT REG 16-SOIC

IC BI-DIR UNIV SHIFT REG 16-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AS194D
Counter Shift Registers SN74AS194D
Counter Shift Registers 4bti Bi-Dir Univ

Counter Shift Registers 4bti Bi-Dir Univ

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AS194D 1257101-SN74AS194D 296-6341-5-ND SN74AS194D SN74AS194D SN74AS194D
Product Name SN74AS194 4-Bit Bidirectional Universal Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Register Type Universal Universal Universal
Shift Direction Bidirectional Bidirectional
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; SO,SOIC SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; AS
Unlock Full Specs
to access all available technical data

Similar Products

CD4031B CMOS 64-Stage Static Shift Register - CD4031BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166M96 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details