8-Bit Parallel-Out Serial Shift Registers 14-PDIP 0 to 70
Shift Shift Register 1 Element 8 Bit 14-PDIP
IC SHIFT REG 8BIT PARALL 14-DIP
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register
Shift Shift Register 1 Element 8 Bit 14-PDIP
IC SHIFT REG 8BIT PARALL 14-DIP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74ALS164AN | 296-33713-5-ND | SN74ALS164AN | SN74ALS164AN | SN74ALS164AN | SN74ALS164AN |
| Product Name | SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers | Shift Registers | Logic - Shift Registers | Counter Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Package Type | Other; PDIP,SO,SOIC | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Logic Family | TTL; ALS | |||||
| Clock Frequency | 75 MHz | |||||
| Propagation Delay | 17 ns |