Win Source Part Number: 1257126-SN74AHCT595N
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHCT
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT595
Product Status: Obsolete
Shift Shift Register 1 Element 8 Bit 16-SO
IC SHIFT REGISTER SGL 8B 16SO
Shift Shift Register 1 Element 8 Bit 16-SO
IC SHIFT REGISTER SGL 8B 16SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1257126-SN74AHCT595NSRG4 | SN74AHCT595NSRG4-ND | SN74AHCT595NSRG4 | SN74AHCT595NSRG4 | SN74AHCT595NSRG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | ||
| Package Type | SOIC | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Number of units in IC | 1 |