Texas Instruments SN74AHC594 8-Bit Shift Registers With Output Registers SN74AHC594DR

Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC594 8-Bit Shift Registers With Output Registers - SN74AHC594DR - Texas Instruments
Dallas, TX, United States
SN74AHC594 8-Bit Shift Registers With Output Registers
SN74AHC594DR
SN74AHC594 8-Bit Shift Registers With Output Registers SN74AHC594DR
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 125

8-Bit Shift Registers With Output Registers 16-SOIC -40 to 125

Buy Now Datasheet
Shift Registers - 296-31743-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31743-6-ND
Shift Registers 296-31743-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-31743-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31743-1-ND
Shift Registers 296-31743-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-31743-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31743-2-ND
Shift Registers 296-31743-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - SN74AHC594DR - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN74AHC594DR - 1253558-SN74AHC594DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74AHC594DR
1253558-SN74AHC594DR
Logic - Logic - Shift Registers - SN74AHC594DR 1253558-SN74AHC594DR
Manufacturer: Texas Instruments Win Source Part Number: 1253558-SN74AHC594DR Packaging: Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: 74AHC594 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253558-SN74AHC594DR
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHC594
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Shift Registers - SN74AHC594DR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74AHC594DR
Shift Registers SN74AHC594DR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHC594DR
Counter Shift Registers SN74AHC594DR
Counter Shift Registers 8-Bit Shift Register w/Output Registers

Counter Shift Registers 8-Bit Shift Register w/Output Registers

Buy Now Datasheet
Logic - Shift Registers - SN74AHC594DR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHC594DR
Logic - Shift Registers SN74AHC594DR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHC594DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHC594DR
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHC594DR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Shift Registers - SN74AHC594DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHC594DR
Shift Registers SN74AHC594DR
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHC594DR 296-31743-6-ND SN74AHC594DR 1253558-SN74AHC594DR SN74AHC594DR SN74AHC594DR SN74AHC594DR SN74AHC594DR SN74AHC594DR
Product Name SN74AHC594 8-Bit Shift Registers With Output Registers Shift Registers Logic - Logic - Shift Registers - SN74AHC594DR Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC16 SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; AHC CMOS
Clock Frequency 110 MHz
Propagation Delay 10.1 to 13.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
11 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094E - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
10 suppliers