Texas Instruments CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT165M96G4

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HCT165M96G4 - Texas Instruments
Dallas, TX, United States
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HCT165M96G4
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT165M96G4
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - CD74HCT165M96G4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD74HCT165M96G4-ND
Shift Registers CD74HCT165M96G4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HCT165M96G4
Counter Shift Registers CD74HCT165M96G4
Counter Shift Registers Hi Sp CMOS 8B Par-In Ser-Out Shift Reg

Counter Shift Registers Hi Sp CMOS 8B Par-In Ser-Out Shift Reg

Buy Now Datasheet
Shift Registers - CD74HCT165M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT165M96G4
Shift Registers CD74HCT165M96G4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic - Shift Registers - CD74HCT165M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HCT165M96G4
Logic - Shift Registers CD74HCT165M96G4
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT165M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT165M96G4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT165M96G4
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT165M96G4 CD74HCT165M96G4-ND CD74HCT165M96G4 CD74HCT165M96G4 CD74HCT165M96G4 CD74HCT165M96G4
Product Name CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Shift Registers Counter Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family TTL; CMOS; HCT
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PWRG4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 9328FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFlatpack
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 9338FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CFlatPack
View Details