Texas Instruments CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HCT164E

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HCT164E - Texas Instruments
Dallas, TX, United States
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD74HCT164E
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HCT164E
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-PDIP -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HCT164E - 006941-CD74HCT164E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HCT164E
006941-CD74HCT164E
Logic - Logic - Shift Registers - CD74HCT164E 006941-CD74HCT164E
Manufacturer: Texas Instruments Win Source Part Number: 006941-CD74HCT164E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006941-CD74HCT164E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-2097-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-2097-5-ND
Shift Registers 296-2097-5-ND
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now Datasheet
 - CD74HCT164E - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDIP14

Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDIP14

Supplier's Site Datasheet
Shift Registers - CD74HCT164E - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74HCT164E
Shift Registers CD74HCT164E
IC 8-BIT SHIFT REGISTER HS 14DIP

IC 8-BIT SHIFT REGISTER HS 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HCT164E
Counter Shift Registers CD74HCT164E
Counter Shift Registers 8-Bit Srl-In Prl-Out

Counter Shift Registers 8-Bit Srl-In Prl-Out

Buy Now Datasheet
74Hct Cmos, 74Hct164, Dip14, 5.5V; Logic Family / Base Number Texas Instruments - 29AH3602 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct164, Dip14, 5.5V; Logic Family / Base Number Texas Instruments
29AH3602
74Hct Cmos, 74Hct164, Dip14, 5.5V; Logic Family / Base Number Texas Instruments 29AH3602
74HCT CMOS, 74HCT164, DIP14, 5.5V; Logic Family / Base Number:74HCT164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

74HCT CMOS, 74HCT164, DIP14, 5.5V; Logic Family / Base Number:74HCT164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Shift Registers - CD74HCT164E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT164E
Shift Registers CD74HCT164E
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now
Logic - Shift Registers - CD74HCT164E - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HCT164E
Logic - Shift Registers CD74HCT164E
IC 8-BIT SHIFT REGISTER HS 14DIP

IC 8-BIT SHIFT REGISTER HS 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT164E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT164E
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT164E
IC 8-BIT SHIFT REGISTER HS 14DIP

IC 8-BIT SHIFT REGISTER HS 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT164E 006941-CD74HCT164E 296-2097-5-ND CD74HCT164E CD74HCT164E CD74HCT164E 29AH3602 CD74HCT164E CD74HCT164E CD74HCT164E
Product Name CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Logic - Logic - Shift Registers - CD74HCT164E Shift Registers Shift Registers Counter Shift Registers 74Hct Cmos, 74Hct164, Dip14, 5.5V; Logic Family / Base Number Texas Instruments Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC DIP; PDIP; Other; 14-PDIP DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; PDIP14 DIP; Other; 14-DIP (0.300", 7.62mm) DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family TTL; CMOS; HCT CMOS
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products