Texas Instruments SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers SN74ALS165DR

Description
Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers - SN74ALS165DR - Texas Instruments
Dallas, TX, United States
SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers
SN74ALS165DR
SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers SN74ALS165DR
Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70

Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70

Buy Now Datasheet
Shift Registers - 296-29440-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-29440-2-ND
Shift Registers 296-29440-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-29440-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-29440-1-ND
Shift Registers 296-29440-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-29440-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-29440-6-ND
Shift Registers 296-29440-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - SN74ALS165DR - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDSO16

Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Logic - Shift Registers - SN74ALS165DR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74ALS165DR
Logic - Shift Registers SN74ALS165DR
IC SHIFT REG 8BIT PARALL 16-SOIC

IC SHIFT REG 8BIT PARALL 16-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74ALS165DR
Counter Shift Registers SN74ALS165DR
Counter Shift Registers Parallel-Ld 8 Bit Ser Shift Register

Counter Shift Registers Parallel-Ld 8 Bit Ser Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74ALS165DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74ALS165DR
Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS165DR
IC SHIFT REG 8BIT PARALL 16-SOIC

IC SHIFT REG 8BIT PARALL 16-SOIC

Supplier's Site
Shift Registers - SN74ALS165DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS165DR
Shift Registers SN74ALS165DR
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Shift Registers - SN74ALS165DR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74ALS165DR
Shift Registers SN74ALS165DR
IC SHIFT REG 8BIT PARALL 16-SOIC

IC SHIFT REG 8BIT PARALL 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74ALS165DR 296-29440-2-ND SN74ALS165DR SN74ALS165DR SN74ALS165DR SN74ALS165DR SN74ALS165DR SN74ALS165DR
Product Name SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers Shift Registers Logic - Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC16 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Logic Family TTL; ALS TTL
Clock Frequency 75 MHz
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BE - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
9 suppliers
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194M - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
7 suppliers
Logic - Logic - Shift Registers - CD74HC4094M96E4 - 1120483-CD74HC4094M96E4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOIC; Other; SOIC
Number of units in IC 1
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 9328FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFlatpack
View Details
2 suppliers