Texas Instruments CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT166M96G4

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HCT166M96G4 - Texas Instruments
Dallas, TX, United States
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HCT166M96G4
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT166M96G4
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number CD74HCT166M96G4
Product Name CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
Register Type Parallel In / Serial Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family TTL; CMOS; HCT
Unlock Full Specs
to access all available technical data

Similar Products

CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BF3A - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; CDIP
View Details
3 suppliers
Shift Registers - 54LS195ADMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195EE4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
2 suppliers