Texas Instruments Logic - Logic - FIFOs Memory - CD74HCT40105E CD74HCT40105E

Description
Manufacturer: Texas Instruments Win Source Part Number: 006965-CD74HCT40105E Packaging: Tube/Rail Mounting: Through Hole Memory Size: 64 (16 x 4) Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006965-CD74HCT40105E Packaging: Tube/Rail Mounting: Through Hole Memory Size: 64 (16 x 4) Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CD74HCT40105E - 006965-CD74HCT40105E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CD74HCT40105E
006965-CD74HCT40105E
Logic - Logic - FIFOs Memory - CD74HCT40105E 006965-CD74HCT40105E
Manufacturer: Texas Instruments Win Source Part Number: 006965-CD74HCT40105E Packaging: Tube/Rail Mounting: Through Hole Memory Size: 64 (16 x 4) Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006965-CD74HCT40105E
Packaging: Tube/Rail
Mounting: Through Hole
Memory Size: 64 (16 x 4)
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Registers
CD74HCT40105E
Registers CD74HCT40105E
Registers 4bits x 16words FIFO

Registers 4bits x 16words FIFO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 006965-CD74HCT40105E CD74HCT40105E
Product Name Logic - Logic - FIFOs Memory - CD74HCT40105E Registers
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with output register - 74AHC594BQ-Q100,11 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT763-1 SOT763-1
View Details
5 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
 - 54LS395A/BEA - Rochester Electronics
Specs
Register Type Universal
Output Characteristics 3-State
Package Type DIP; Other; CDIP
View Details
4 suppliers
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details