Texas Instruments SN74AHC594 8-Bit Shift Registers With Output Registers SN74AHC594N

Description
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC594 8-Bit Shift Registers With Output Registers - SN74AHC594N - Texas Instruments
Dallas, TX, United States
SN74AHC594 8-Bit Shift Registers With Output Registers
SN74AHC594N
SN74AHC594 8-Bit Shift Registers With Output Registers SN74AHC594N
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 125

8-Bit Shift Registers With Output Registers 16-PDIP -40 to 125

Buy Now Datasheet
Shift Registers - 296-33681-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33681-5-ND
Shift Registers 296-33681-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Electronic Wholesale - SN74AHC594N - 1253559-SN74AHC594N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74AHC594N
1253559-SN74AHC594N
Electronic Wholesale - SN74AHC594N 1253559-SN74AHC594N
Manufacturer: Texas Instruments Win Source Part Number: 1253559-SN74AHC594N Packaging: Tube Mounting Style: Through Hole Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 74AHC594 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253559-SN74AHC594N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC594
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Shift Registers - SN74AHC594N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHC594N
Shift Registers SN74AHC594N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHC594N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHC594N
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHC594N
IC SHIFT REGISTER 8BIT 16-DIP

IC SHIFT REGISTER 8BIT 16-DIP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHC594N
Counter Shift Registers SN74AHC594N
Counter Shift Registers 8-Bit Shift Register w/Output Registers

Counter Shift Registers 8-Bit Shift Register w/Output Registers

Buy Now Datasheet
Logic - Shift Registers - SN74AHC594N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHC594N
Logic - Shift Registers SN74AHC594N
IC SHIFT REGISTER 8BIT 16-DIP

IC SHIFT REGISTER 8BIT 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHC594N 296-33681-5-ND 1253559-SN74AHC594N SN74AHC594N SN74AHC594N SN74AHC594N SN74AHC594N
Product Name SN74AHC594 8-Bit Shift Registers With Output Registers Shift Registers Electronic Wholesale - SN74AHC594N Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic - Shift Registers
Supply Voltage 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; AHC
Clock Frequency 110 MHz
Propagation Delay 10.1 to 13.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
Shift Registers - 54S194DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS395LMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CLCC
View Details
2 suppliers