Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH16543MDLREP CLVTH16543MDLREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1161935-CLVTH16543MD LREP Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74LVTH16543MEA; V62/04715-02YE; CLVTH16543MDLREP; SN74LVT16543DLG; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1161935-CLVTH16543MD LREP Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74LVTH16543MEA; V62/04715-02YE; CLVTH16543MDLREP; SN74LVT16543DLG; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH16543MDLREP - 1161935-CLVTH16543MDLREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH16543MDLREP
1161935-CLVTH16543MDLREP
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH16543MDLREP 1161935-CLVTH16543MDLREP
Manufacturer: Texas Instruments Win Source Part Number: 1161935-CLVTH16543MD LREP Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74LVTH16543MEA; V62/04715-02YE; CLVTH16543MDLREP; SN74LVT16543DLG; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1161935-CLVTH16543MDLREP
Series: 74LVTH
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 74LVTH16543MEA; V62/04715-02YE; CLVTH16543MDLREP; SN74LVT16543DLG;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1161935-CLVTH16543MDLREP
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH16543MDLREP
Supply Voltage 2.7 V ~ 3.6 V
Output Characteristics Push-Pull
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F299PC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-NPIC6C596AD-Q100JTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers