SN54LS195AJ is a 4-bit parallel-access shift register in a 16-pin CDIP package, operating over a temperature range of -55 to 125 °C.
4-Bit Parallel-Access Shift Registers 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 734545-SN54LS195AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: DIP16
Reference Date Code: 0321+
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
4-BIT PARALLEL-ACCESS SHIFT REGI
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN54LS195AJ | 734545-SN54LS195AJ | SN54LS195AJ |
| Product Name | SN54LS195A 4-Bit Parallel-Access Shift Registers | Newest Parts - SN54LS195AJ | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 4.5 |