Texas Instruments High-Performance Analog Electronic Wholesale - SN74AHCT595NSR SN74AHCT595NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253670-SN74AHCT595N SR Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 74AHCT595 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253670-SN74AHCT595N SR Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 74AHCT595 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74AHCT595NSR - 1253670-SN74AHCT595NSR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74AHCT595NSR
1253670-SN74AHCT595NSR
Electronic Wholesale - SN74AHCT595NSR 1253670-SN74AHCT595NSR
Manufacturer: Texas Instruments Win Source Part Number: 1253670-SN74AHCT595N SR Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 74AHCT595 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253670-SN74AHCT595NSR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHCT595
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Shift Registers - SN74AHCT595NSR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74AHCT595NSR-ND
Shift Registers SN74AHCT595NSR-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHCT595NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHCT595NSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHCT595NSR
IC SHIFT REGISTER 8BIT 16SO

IC SHIFT REGISTER 8BIT 16SO

Supplier's Site
Logic - Shift Registers - SN74AHCT595NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHCT595NSR
Logic - Shift Registers SN74AHCT595NSR
IC SHIFT REGISTER 8BIT 16SO

IC SHIFT REGISTER 8BIT 16SO

Supplier's Site Datasheet
Shift Registers - SN74AHCT595NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHCT595NSR
Shift Registers SN74AHCT595NSR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1253670-SN74AHCT595NSR SN74AHCT595NSR-ND SN74AHCT595NSR SN74AHCT595NSR SN74AHCT595NSR
Product Name Electronic Wholesale - SN74AHCT595NSR Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type SOIC SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 4015A/BFA - Rochester Electronics
Specs
Package Type Other; CFP
View Details
4 suppliers
Shift Registers - 74HC166DB,118-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
5 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers