Texas Instruments SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595PW

Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers - SN74AHC595PW - Texas Instruments
Dallas, TX, United States
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers
SN74AHC595PW
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595PW
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125

Buy Now Datasheet
 - 8099452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Process: CMOS. Mains voltage: 2 to 5.5V Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = AHC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Process: CMOS. Mains voltage: 2 to 5.5V
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AHC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8099452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Process: CMOS. Mains voltage: 2 to 5.5V Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = AHC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V

Process: CMOS. Mains voltage: 2 to 5.5V
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AHC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
Shift Registers - 296-33682-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33682-5-ND
Shift Registers 296-33682-5-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Electronic Wholesale - SN74AHC595PW - 1253562-SN74AHC595PW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74AHC595PW
1253562-SN74AHC595PW
Electronic Wholesale - SN74AHC595PW 1253562-SN74AHC595PW
Manufacturer: Texas Instruments Win Source Part Number: 1253562-SN74AHC595PW Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Family Part Number: 74AHC595 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253562-SN74AHC595PW
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74AHC595
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHC595PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHC595PW
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHC595PW
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
Shift Registers - SN74AHC595PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHC595PW
Shift Registers SN74AHC595PW
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHC595PW
Counter Shift Registers SN74AHC595PW
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74AHC595PW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHC595PW
Logic - Shift Registers SN74AHC595PW
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Logic, Shift Register 8Bit, 16Tssop; Logic Family / Base Number Texas Instruments - 37AJ1047 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Shift Register 8Bit, 16Tssop; Logic Family / Base Number Texas Instruments
37AJ1047
Logic, Shift Register 8Bit, 16Tssop; Logic Family / Base Number Texas Instruments 37AJ1047
LOGIC, SHIFT REGISTER 8BIT, 16TSSOP; Logic Family / Base Number:74AHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

LOGIC, SHIFT REGISTER 8BIT, 16TSSOP; Logic Family / Base Number:74AHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74AHC595PW - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74AHC595PW
Shift Registers SN74AHC595PW
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHC595PW 8099452P 296-33682-5-ND 1253562-SN74AHC595PW SN74AHC595PW SN74AHC595PW SN74AHC595PW SN74AHC595PW 37AJ1047 SN74AHC595PW
Product Name SN74AHC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Electronic Wholesale - SN74AHC595PW Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers Logic, Shift Register 8Bit, 16Tssop; Logic Family / Base Number Texas Instruments Shift Registers
Supply Voltage 3.3V; 5V; 2 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State Tri-State
Package Type Other; PDIP,SOIC,SSOP,TSSOP SOIC TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; 16-TSSOP (0.173", 4.40mm Width)
Logic Family CMOS; AHC HCMOS
Clock Frequency 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 9328FM - Rochester Electronics
Texas Instruments
Specs
Register Type Serial In / Serial Out - Shift Right
Shift Direction Right
Package Type Other; FL16
View Details
3 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD4014B-MIL CMOS 8-Stage Static Shift Register - CD4014BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094NSR - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers