Texas Instruments CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HCT164M96E4

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8-bit serial-in, parallel-out shift register with asynchronous reset in 14-pin SOIC package, measuring 8.65mm × 3.90mm, operating from 4.5V to 5.5V with a temperature range of -55°C to 125°C, featuring TTL-compatible inputs and a typical clock frequency of 60MHz at 5V and 15pF load.

Datasheet Summary
Powered by GS/AI

8-bit serial-in, parallel-out shift register with asynchronous reset in 14-pin SOIC package, measuring 8.65mm × 3.90mm, operating from 4.5V to 5.5V with a temperature range of -55°C to 125°C, featuring TTL-compatible inputs and a typical clock frequency of 60MHz at 5V and 15pF load.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HCT164M96E4 - Texas Instruments
Dallas, TX, United States
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD74HCT164M96E4
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HCT164M96E4
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HCT164M96E4 - 1160363-CD74HCT164M96E4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HCT164M96E4
1160363-CD74HCT164M96E4
Logic - Logic - Shift Registers - CD74HCT164M96E4 1160363-CD74HCT164M96E4
Manufacturer: Texas Instruments Win Source Part Number: 1160363-CD74HCT164M9 6E4 Series: 74HCT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74HCT164 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): 74HCT164D/S71; 74HCT164S14-13; 74HCT164D,653; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160363-CD74HCT164M96E4
Series: 74HCT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74HCT164
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): 74HCT164D/S71; 74HCT164S14-13; 74HCT164D,653;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HCT164M96E4
Counter Shift Registers CD74HCT164M96E4
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers
Product Number CD74HCT164M96E4 1160363-CD74HCT164M96E4 CD74HCT164M96E4
Product Name CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Logic - Logic - Shift Registers - CD74HCT164M96E4 Counter Shift Registers
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC
Logic Family TTL; CMOS; HCT
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 4015BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Shift Registers - 54F164FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L38DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers