Texas Instruments Electronic Wholesale - SN7496 SN7496

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253062-SN7496 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253062-SN7496 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN7496 - 1253062-SN7496 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN7496
1253062-SN7496
Electronic Wholesale - SN7496 1253062-SN7496
Manufacturer: Texas Instruments Win Source Part Number: 1253062-SN7496 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253062-SN7496
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1253062-SN7496
Product Name Electronic Wholesale - SN7496
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVC8T245PW,118 - 1007854-74AVC8T245PW,118 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 24-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Shift Registers - 54LS395DMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers