Texas Instruments SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers SN74ALS165DE4

Description
Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers - SN74ALS165DE4 - Texas Instruments
Dallas, TX, United States
SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers
SN74ALS165DE4
SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers SN74ALS165DE4
Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70

Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70

Buy Now Datasheet
Shift Registers - SN74ALS165DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS165DE4
Shift Registers SN74ALS165DE4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic - Shift Registers - SN74ALS165DE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74ALS165DE4
Logic - Shift Registers SN74ALS165DE4
IC SHIFT REG 8BIT PARALL 16-SOIC

IC SHIFT REG 8BIT PARALL 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number SN74ALS165DE4 SN74ALS165DE4 SN74ALS165DE4
Product Name SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; ALS
Clock Frequency 75 MHz
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers - 5962-8416201VCA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP
Logic Family CMOS; HC
View Details
3 suppliers
Shift Registers - CD4094BE-NG - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.8V; 3V ~ 18V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers