Manufacturer: Texas Instruments
Win Source Part Number: 1057537-LSF0108RKSR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 0.95V to 4.5V
Voltage - VCCB: 1.8V to 5.5V
Family Name: LSF0108
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-VQFN (4.5x2.5)
Alternative Parts (Cross-Reference): NVT2008BQ,115; NVT2008BQ; MAX13055EEWG+;
Introduction Date: April 09, 2014
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1057537-LSF0108RKSR |
| Product Name | Logic - Logic - Translators, Level Shifters - LSF0108RKSR |
| Output Characteristics | Open Drain, Push-Pull |