Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70
Shift Shift Register 1 Element 8 Bit 16-SOIC
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = ALS
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = ALS
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.
Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDSO16
IC SHIFT REG 8BIT PARALL 16-SOIC
IC SHIFT REG 8BIT PARALL 16-SOIC
Counter Shift Registers Parallel-Ld 8 Bit Ser Shift Register
Shift Shift Register 1 Element 8 Bit 16-SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74ALS165D | SN74ALS165D-ND | 8099471 | SN74ALS165D | SN74ALS165D | SN74ALS165D | SN74ALS165D | SN74ALS165D |
| Product Name | SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Shift Registers | ||
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 5V | 4.5V ~ 5.5V | ||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; SOIC16 | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | TTL; ALS | TTL | TTL | |||||
| Clock Frequency | 75 MHz | |||||||
| Propagation Delay | 14 ns |