Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT163374CPAC CY74FCT163374CPAC

Description
Manufacturer: Texas Instruments Win Source Part Number: 248740-CY74FCT163374 CPAC Family Name: CY74FCT163374 Alternative Parts (Cross-Reference): CY74FCT163374CPVC; CY74FCT163374CPVCT; CY74FCT163374CPACT; CY74FCT163374APACT; Introduction Date: March 19, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 248740-CY74FCT163374 CPAC Family Name: CY74FCT163374 Alternative Parts (Cross-Reference): CY74FCT163374CPVC; CY74FCT163374CPVCT; CY74FCT163374CPACT; CY74FCT163374APACT; Introduction Date: March 19, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT163374CPAC - 248740-CY74FCT163374CPAC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT163374CPAC
248740-CY74FCT163374CPAC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT163374CPAC 248740-CY74FCT163374CPAC
Manufacturer: Texas Instruments Win Source Part Number: 248740-CY74FCT163374 CPAC Family Name: CY74FCT163374 Alternative Parts (Cross-Reference): CY74FCT163374CPVC; CY74FCT163374CPVCT; CY74FCT163374CPACT; CY74FCT163374APACT; Introduction Date: March 19, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 248740-CY74FCT163374CPAC
Family Name: CY74FCT163374
Alternative Parts (Cross-Reference): CY74FCT163374CPVC; CY74FCT163374CPVCT; CY74FCT163374CPACT; CY74FCT163374APACT;
Introduction Date: March 19, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 248740-CY74FCT163374CPAC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT163374CPAC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F350PC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH20T245DGG,11 - 765265-74AVCH20T245DGG,11 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers