Texas Instruments Logic - Logic - Flip Flops - CY74FCT377ATQCT CY74FCT377ATQCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1164434-CY74FCT377AT QCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7.2ns @ 5V, 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Family Name: CY74FCT377 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PI74FCT377CTQE; PI74FCT377CTQ; PI74FCT377CTQX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1164434-CY74FCT377AT QCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7.2ns @ 5V, 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Family Name: CY74FCT377 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PI74FCT377CTQE; PI74FCT377CTQ; PI74FCT377CTQX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - CY74FCT377ATQCT - 1164434-CY74FCT377ATQCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT377ATQCT
1164434-CY74FCT377ATQCT
Logic - Logic - Flip Flops - CY74FCT377ATQCT 1164434-CY74FCT377ATQCT
Manufacturer: Texas Instruments Win Source Part Number: 1164434-CY74FCT377AT QCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7.2ns @ 5V, 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Family Name: CY74FCT377 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PI74FCT377CTQE; PI74FCT377CTQ; PI74FCT377CTQX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1164434-CY74FCT377ATQCT
Series: 74FCT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 ~ 5.25 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7.2ns @ 5V, 50pF
Current - Quiescent: 200μA
Input Capacitance: 5pF
Family Name: CY74FCT377
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PI74FCT377CTQE; PI74FCT377CTQ; PI74FCT377CTQX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1164434-CY74FCT377ATQCT
Product Name Logic - Logic - Flip Flops - CY74FCT377ATQCT
Supply Voltage 4.75 ~ 5.25 V
Output Characteristics Non-Inverted
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVC8T245BQ,118 - 765263-74AVC8T245BQ,118 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH16T245ZQLR - 006675-74AVCH16T245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 74178PC - Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Package Type DIP; PDIP; Other; PDIP
View Details
4 suppliers