Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - SN74178N SN74178N

Description
Parallel In Parallel Out, TTL/H/L Series, 4-Bit, Right Direction, True Output, TTL, PDIP14
Request a Quote Datasheet
Description
Parallel In Parallel Out, TTL/H/L Series, 4-Bit, Right Direction, True Output, TTL, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74178N - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, TTL/H/L Series, 4-Bit, Right Direction, True Output, TTL, PDIP14

Parallel In Parallel Out, TTL/H/L Series, 4-Bit, Right Direction, True Output, TTL, PDIP14

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN74178N - 1253023-SN74178N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74178N
1253023-SN74178N
Logic - Logic - Shift Registers - SN74178N 1253023-SN74178N
Manufacturer: Texas Instruments Win Source Part Number: 1253023-SN74178N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253023-SN74178N
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - SN74178N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74178N
Shift Registers SN74178N
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74178N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74178N
Integrated Circuits (ICs) - Logic - Shift Registers SN74178N
PARALLEL IN PARALLEL OUT

PARALLEL IN PARALLEL OUT

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74178N 1253023-SN74178N SN74178N SN74178N
Product Name Logic - Logic - Shift Registers - SN74178N Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Parallel In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LV595D,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +4.6
Output Characteristics 3-State
View Details
10 suppliers
Logic - Shift Registers - 74HC165D/S400118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details