Texas Instruments Logic - Logic - Translators, Level Shifters - SN65ELT20D SN65ELT20D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252645-SN65ELT20D Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252645-SN65ELT20D Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN65ELT20D - 1252645-SN65ELT20D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN65ELT20D
1252645-SN65ELT20D
Logic - Logic - Translators, Level Shifters - SN65ELT20D 1252645-SN65ELT20D
Manufacturer: Texas Instruments Win Source Part Number: 1252645-SN65ELT20D Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252645-SN65ELT20D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1252645-SN65ELT20D
Product Name Logic - Logic - Translators, Level Shifters - SN65ELT20D
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT594D,112 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type Other; SO16
View Details
5 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 74165PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
2 suppliers