Texas Instruments Logic - Logic - Translators, Level Shifters - SN65ELT22DGK SN65ELT22DGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252649-SN65ELT22DGK Series: 65ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Family Name: SN65ELT22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX9372EUA-T; MAX9370EUA; MAX9372EUA; Introduction Date: June 01, 2008 ECCN: 5A991.b.1 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252649-SN65ELT22DGK Series: 65ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Family Name: SN65ELT22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX9372EUA-T; MAX9370EUA; MAX9372EUA; Introduction Date: June 01, 2008 ECCN: 5A991.b.1 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN65ELT22DGK - 1252649-SN65ELT22DGK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN65ELT22DGK
1252649-SN65ELT22DGK
Logic - Logic - Translators, Level Shifters - SN65ELT22DGK 1252649-SN65ELT22DGK
Manufacturer: Texas Instruments Win Source Part Number: 1252649-SN65ELT22DGK Series: 65ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Family Name: SN65ELT22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX9372EUA-T; MAX9370EUA; MAX9372EUA; Introduction Date: June 01, 2008 ECCN: 5A991.b.1 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252649-SN65ELT22DGK
Series: 65ELT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: TTL
Output Signal: PECL
Family Name: SN65ELT22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX9372EUA-T; MAX9370EUA; MAX9372EUA;
Introduction Date: June 01, 2008
ECCN: 5A991.b.1
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1252649-SN65ELT22DGK
Product Name Logic - Logic - Translators, Level Shifters - SN65ELT22DGK
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - HEF4894BTT,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 15V
Output Characteristics Open-drain
View Details
4 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details