Texas Instruments CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT166E

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HCT166E - Texas Instruments
Dallas, TX, United States
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HCT166E
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT166E
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HCT166E - 1160366-CD74HCT166E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HCT166E
1160366-CD74HCT166E
Logic - Logic - Shift Registers - CD74HCT166E 1160366-CD74HCT166E
Manufacturer: Texas Instruments Win Source Part Number: 1160366-CD74HCT166E Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD74HCT166 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74HCT166N; 74HCT166N,652; CD74HCT166ME4; Introduction Date: February 01, 1998 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160366-CD74HCT166E
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HCT166
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): 74HCT166N; 74HCT166N,652; CD74HCT166ME4;
Introduction Date: February 01, 1998
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-2099-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-2099-5-ND
Shift Registers 296-2099-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Logic - Shift Registers - CD74HCT166E - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HCT166E
Logic - Shift Registers CD74HCT166E
IC 8-BIT PAR/SER SHIFT REG 16DIP

IC 8-BIT PAR/SER SHIFT REG 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT166E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT166E
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT166E
IC 8-BIT PAR/SER SHIFT REG 16DIP

IC 8-BIT PAR/SER SHIFT REG 16DIP

Supplier's Site
Shift Registers - CD74HCT166E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT166E
Shift Registers CD74HCT166E
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Logic, 8Bit Par/ser Shift Reg, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8596 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Par/ser Shift Reg, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8596
Logic, 8Bit Par/ser Shift Reg, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8596
LOGIC, 8BIT PAR/SER SHIFT REG, 16DIP; Logic Family / Base Number:74HCT166; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, 8BIT PAR/SER SHIFT REG, 16DIP; Logic Family / Base Number:74HCT166; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT166E 1160366-CD74HCT166E 296-2099-5-ND CD74HCT166E CD74HCT166E CD74HCT166E 36AJ8596
Product Name CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Logic - Logic - Shift Registers - CD74HCT166E Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic, 8Bit Par/ser Shift Reg, 16Dip; Logic Family / Base Number Texas Instruments
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC DIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family TTL; CMOS; HCT
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094MG4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs - 83021012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
4 suppliers
SN54LS166A Parallel-Load 8-Bit Shift Registers - 8001701EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166MG4 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
5 suppliers