Texas Instruments SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers SN74AHCT595D

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers - SN74AHCT595D - Texas Instruments
Dallas, TX, United States
SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers
SN74AHCT595D
SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers SN74AHCT595D
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
 - 6631344P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17 Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = AHCT Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AHCT
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 6631344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17 Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = AHCT Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AHCT
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
Logic - Logic - Shift Registers - SN74AHCT595D - 1007600-SN74AHCT595D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74AHCT595D
1007600-SN74AHCT595D
Logic - Logic - Shift Registers - SN74AHCT595D 1007600-SN74AHCT595D
Manufacturer: Texas Instruments Win Source Part Number: 1007600-SN74AHCT595D Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007600-SN74AHCT595D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-14308-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14308-5-ND
Shift Registers 296-14308-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHCT595D
Counter Shift Registers SN74AHCT595D
Counter Shift Registers Tri-State 8-Bit

Counter Shift Registers Tri-State 8-Bit

Buy Now Datasheet
Logic, 8Bit Shift Register, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ1034 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Shift Register, 16Soic; Logic Family / Base Number Texas Instruments
37AJ1034
Logic, 8Bit Shift Register, 16Soic; Logic Family / Base Number Texas Instruments 37AJ1034
LOGIC, 8BIT SHIFT REGISTER, 16SOIC; Logic Family / Base Number:74AHCT595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, 8BIT SHIFT REGISTER, 16SOIC; Logic Family / Base Number:74AHCT595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - SN74AHCT595D - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHCT595D
Logic - Shift Registers SN74AHCT595D
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet
Shift Registers - SN74AHCT595D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHCT595D
Shift Registers SN74AHCT595D
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHCT595D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHCT595D
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHCT595D
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHCT595D 6631344P 1007600-SN74AHCT595D 296-14308-5-ND SN74AHCT595D 37AJ1034 SN74AHCT595D SN74AHCT595D SN74AHCT595D
Product Name SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers Logic - Logic - Shift Registers - SN74AHCT595D Shift Registers Counter Shift Registers Logic, 8Bit Shift Register, 16Soic; Logic Family / Base Number Texas Instruments Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.5 5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SOIC,SSOP,TSSOP SOIC SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; CMOS; AHCT HCMOS
Clock Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165EE4 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
2 suppliers
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - 7702501EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers