Texas Instruments Logic - Logic - Translators, Level Shifters - PCA9306TDCURQ1 PCA9306TDCURQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 733313-PCA9306TDCURQ 1 Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V ~ 3.3V Voltage - VCCB: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -45°C ~ 105°C Manufacturer Package: 8-VFSOP (0.091", 2.30mm Width) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: PCA9306 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 733313-PCA9306TDCURQ 1 Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V ~ 3.3V Voltage - VCCB: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -45°C ~ 105°C Manufacturer Package: 8-VFSOP (0.091", 2.30mm Width) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: PCA9306 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PCA9306TDCURQ1 - 733313-PCA9306TDCURQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PCA9306TDCURQ1
733313-PCA9306TDCURQ1
Logic - Logic - Translators, Level Shifters - PCA9306TDCURQ1 733313-PCA9306TDCURQ1
Manufacturer: Texas Instruments Win Source Part Number: 733313-PCA9306TDCURQ 1 Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V ~ 3.3V Voltage - VCCB: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -45°C ~ 105°C Manufacturer Package: 8-VFSOP (0.091", 2.30mm Width) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: PCA9306 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 733313-PCA9306TDCURQ1
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2V ~ 3.3V
Voltage - VCCB: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -45°C ~ 105°C
Manufacturer Package: 8-VFSOP (0.091", 2.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: PCA9306
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 733313-PCA9306TDCURQ1
Product Name Logic - Logic - Translators, Level Shifters - PCA9306TDCURQ1
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LVC594APW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics Push-Pull
View Details
4 suppliers
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74F676SPC - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 16
View Details