Texas Instruments Logic - Logic - Translators, Level Shifters - PCA9306DCUR PCA9306DCUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 026441-PCA9306DCUR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.3V Voltage - VCCB: 1.8V to 5.5V Family Name: PCA9306 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): PCA9306YZTR; PCA9306DC; PCA9306DCTR; NLV9306USG; PCA9306USG; PCA9306DCURG4; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Thailand, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Industrial, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026441-PCA9306DCUR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.3V Voltage - VCCB: 1.8V to 5.5V Family Name: PCA9306 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): PCA9306YZTR; PCA9306DC; PCA9306DCTR; NLV9306USG; PCA9306USG; PCA9306DCURG4; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Thailand, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Industrial, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PCA9306DCUR - 026441-PCA9306DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PCA9306DCUR
026441-PCA9306DCUR
Logic - Logic - Translators, Level Shifters - PCA9306DCUR 026441-PCA9306DCUR
Manufacturer: Texas Instruments Win Source Part Number: 026441-PCA9306DCUR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.3V Voltage - VCCB: 1.8V to 5.5V Family Name: PCA9306 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): PCA9306YZTR; PCA9306DC; PCA9306DCTR; NLV9306USG; PCA9306USG; PCA9306DCURG4; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Thailand, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Industrial, Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 026441-PCA9306DCUR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2V to 3.3V
Voltage - VCCB: 1.8V to 5.5V
Family Name: PCA9306
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Alternative Parts (Cross-Reference): PCA9306YZTR; PCA9306DC; PCA9306DCTR; NLV9306USG; PCA9306USG; PCA9306DCURG4;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Industrial, Automation & Process Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 026441-PCA9306DCUR
Product Name Logic - Logic - Translators, Level Shifters - PCA9306DCUR
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165PW,118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
11 suppliers
Shift Registers - 74LV165PW,112-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Complementary
View Details
3 suppliers