Texas Instruments Logic - Logic - Translators, Level Shifters - SN65ELT21DGK SN65ELT21DGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252648-SN65ELT21DGK Series: 65ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Family Name: SN65ELT21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): ADG3231BRJ; ADG3231BRJ-REEL; ADG3231BRJ-REEL7; Introduction Date: July 01, 2008 ECCN: 5A991.b.1 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252648-SN65ELT21DGK Series: 65ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Family Name: SN65ELT21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): ADG3231BRJ; ADG3231BRJ-REEL; ADG3231BRJ-REEL7; Introduction Date: July 01, 2008 ECCN: 5A991.b.1 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN65ELT21DGK - 1252648-SN65ELT21DGK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN65ELT21DGK
1252648-SN65ELT21DGK
Logic - Logic - Translators, Level Shifters - SN65ELT21DGK 1252648-SN65ELT21DGK
Manufacturer: Texas Instruments Win Source Part Number: 1252648-SN65ELT21DGK Series: 65ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Family Name: SN65ELT21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): ADG3231BRJ; ADG3231BRJ-REEL; ADG3231BRJ-REEL7; Introduction Date: July 01, 2008 ECCN: 5A991.b.1 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252648-SN65ELT21DGK
Series: 65ELT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: PECL
Output Signal: TTL
Family Name: SN65ELT21
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): ADG3231BRJ; ADG3231BRJ-REEL; ADG3231BRJ-REEL7;
Introduction Date: July 01, 2008
ECCN: 5A991.b.1
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1252648-SN65ELT21DGK
Product Name Logic - Logic - Translators, Level Shifters - SN65ELT21DGK
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC594D112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-86717012A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 29821ALM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; LCC
View Details