Texas Instruments CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HC597M96G4

Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - CD74HC597M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage
CD74HC597M96G4
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HC597M96G4
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - CD74HC597M96G4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD74HC597M96G4-ND
Shift Registers CD74HC597M96G4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC597M96G4 - 1028444-CD74HC597M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC597M96G4
1028444-CD74HC597M96G4
Logic - Logic - Shift Registers - CD74HC597M96G4 1028444-CD74HC597M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1028444-CD74HC597M96 G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028444-CD74HC597M96G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Shift Registers - CD74HC597M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC597M96G4
Logic - Shift Registers CD74HC597M96G4
IC SHIFT REGISTER 8-BIT 16SOIC

IC SHIFT REGISTER 8-BIT 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC597M96G4
Counter Shift Registers CD74HC597M96G4
Counter Shift Registers Hi Speed CMOS Logic 8B Shift Reg

Counter Shift Registers Hi Speed CMOS Logic 8B Shift Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC597M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC597M96G4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC597M96G4
IC SHIFT REGISTER 8-BIT 16SOIC

IC SHIFT REGISTER 8-BIT 16SOIC

Supplier's Site
Shift Registers - CD74HC597M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC597M96G4
Shift Registers CD74HC597M96G4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC597M96G4 CD74HC597M96G4-ND 1028444-CD74HC597M96G4 CD74HC597M96G4 CD74HC597M96G4 CD74HC597M96G4 CD74HC597M96G4
Product Name CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage Shift Registers Logic - Logic - Shift Registers - CD74HC597M96G4 Logic - Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54LS299FM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - CD4504BE - 081306-CD4504BE - Win Source Electronics
Specs
Output Characteristics Non-Inverted
Package Type DIP; PDIP; Other; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299E - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
7 suppliers
CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers