Texas Instruments SN74AHCT594 8-Bit Shift Registers With Output Registers SN74AHCT594DG4

Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote
Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8-bit serial-in, parallel-out shift register with independent shift and storage registers, each with a direct override clear, designed for TTL-voltage compatible inputs; available in 16-pin SOIC package measuring 9.9mm × 6mm with an operating temperature range of -40°C to 125°C; latch-up performance exceeds 100mA per JESD78 Class II and ESD protection exceeds ±3500V human-body model and ±200V machine model.

Datasheet Summary
Powered by GS/AI

8-bit serial-in, parallel-out shift register with independent shift and storage registers, each with a direct override clear, designed for TTL-voltage compatible inputs; available in 16-pin SOIC package measuring 9.9mm × 6mm with an operating temperature range of -40°C to 125°C; latch-up performance exceeds 100mA per JESD78 Class II and ESD protection exceeds ±3500V human-body model and ±200V machine model.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT594 8-Bit Shift Registers With Output Registers - SN74AHCT594DG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT594 8-Bit Shift Registers With Output Registers
SN74AHCT594DG4
SN74AHCT594 8-Bit Shift Registers With Output Registers SN74AHCT594DG4
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Shift Registers - SN74AHCT594DG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74AHCT594DG4-ND
Shift Registers SN74AHCT594DG4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257122-SN74AHCT594DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257122-SN74AHCT594DG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257122-SN74AHCT594DG4
Win Source Part Number: 1257122-SN74AHCT594D G4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74AHCT Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT594

Win Source Part Number: 1257122-SN74AHCT594DG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHCT
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT594

Buy Now Datasheet
Logic - Shift Registers - SN74AHCT594DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHCT594DG4
Logic - Shift Registers SN74AHCT594DG4
IC SHIFT REGISTER SGL 8B 16SOIC

IC SHIFT REGISTER SGL 8B 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHCT594DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHCT594DG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHCT594DG4
IC SHIFT REGISTER SGL 8B 16SOIC

IC SHIFT REGISTER SGL 8B 16SOIC

Supplier's Site
Shift Registers - SN74AHCT594DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHCT594DG4
Shift Registers SN74AHCT594DG4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHCT594DG4
Counter Shift Registers SN74AHCT594DG4
Counter Shift Registers 8B Shift Registers

Counter Shift Registers 8B Shift Registers

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHCT594DG4 SN74AHCT594DG4-ND 1257122-SN74AHCT594DG4 SN74AHCT594DG4 SN74AHCT594DG4 SN74AHCT594DG4 SN74AHCT594DG4
Product Name SN74AHCT594 8-Bit Shift Registers With Output Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; CMOS; AHCT
Clock Frequency 70 MHz
Propagation Delay 10.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
Shift Registers - 54LS195AFMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
Logic - Logic - Translators, Level Shifters - 74AVCBH164245ZQLR - 1131157-74AVCBH164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Shift Registers - 54178DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details