Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AUP1T97DBVTG4 SN74AUP1T97DBVTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099607-SN74AUP1T97D BVTG4 Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099607-SN74AUP1T97D BVTG4 Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AUP1T97DBVTG4 - 1099607-SN74AUP1T97DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AUP1T97DBVTG4
1099607-SN74AUP1T97DBVTG4
Logic - Logic - Translators, Level Shifters - SN74AUP1T97DBVTG4 1099607-SN74AUP1T97DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1099607-SN74AUP1T97D BVTG4 Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099607-SN74AUP1T97DBVTG4
Packaging: Reel - TR
Features: Configurable Gate Logic Functions
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Single-Ended
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8V to 2.7V
Voltage - VCCB: 2.3V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1099607-SN74AUP1T97DBVTG4
Product Name Logic - Logic - Translators, Level Shifters - SN74AUP1T97DBVTG4
Output Characteristics Single-Ended
Unlock Full Specs
to access all available technical data

Similar Products

8-stage shift-and-store bus register - 74LV4094D,118 - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AUP1T97GF/S500132 - 908107-74AUP1T97GF/S500132 - Win Source Electronics
Specs
Package Type Other; 6-XSON, SOT891 (1x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1 - 076152-74AVC4T245QRGYRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 16-VQFN (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details