High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-PDIP -55 to 125
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC SHIFT REGISTER 8BIT HS 16-DIP
LOGIC, SHIFT REGISTER 8BIT HS, 16DIP; Logic Family / Base Number:74HCT597; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of RoHS Compliant: Yes
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC SHIFT REGISTER 8BIT HS 16-DIP
Counter Shift Registers 8-Bit w/Inpt Storage
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HCT597E | 296-2130-5-ND | CD74HCT597E | 36AJ8617 | CD74HCT597E | CD74HCT597E | CD74HCT597E |
| Product Name | CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic, Shift Register 8Bit Hs, 16Dip; Logic Family / Base Number Texas Instruments | Shift Registers | Logic - Shift Registers | Counter Shift Registers |
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
| Package Type | Other; PDIP,SOIC | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||||
| Logic Family | TTL; CMOS; HCT | ||||||
| Clock Frequency | 25 MHz | ||||||
| Propagation Delay | 48 ns |