Texas Instruments Logic - Logic - Translators, Level Shifters - CLVCC3245AIPWREP CLVCC3245AIPWREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1161926-CLVCC3245AIP WREP Series: 74LVCC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Family Name: CLVCC3245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): HD74LVCC3245ATEL; HD74LVCC3245AT; 74LVCC3245APG8; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1161926-CLVCC3245AIP WREP Series: 74LVCC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Family Name: CLVCC3245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): HD74LVCC3245ATEL; HD74LVCC3245AT; 74LVCC3245APG8; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - CLVCC3245AIPWREP - 1161926-CLVCC3245AIPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - CLVCC3245AIPWREP
1161926-CLVCC3245AIPWREP
Logic - Logic - Translators, Level Shifters - CLVCC3245AIPWREP 1161926-CLVCC3245AIPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1161926-CLVCC3245AIP WREP Series: 74LVCC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Family Name: CLVCC3245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): HD74LVCC3245ATEL; HD74LVCC3245AT; 74LVCC3245APG8; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1161926-CLVCC3245AIPWREP
Series: 74LVCC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V ~ 3.6V
Voltage - VCCB: 3V ~ 5.5V
Family Name: CLVCC3245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): HD74LVCC3245ATEL; HD74LVCC3245AT; 74LVCC3245APG8;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1161926-CLVCC3245AIPWREP
Product Name Logic - Logic - Translators, Level Shifters - CLVCC3245AIPWREP
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - 5962-8685501EA - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.5
Package Type Other; CDIP
View Details
8-bit serial-in, parallel-out shift register - 74HC164PW/G714J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details