Texas Instruments SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595DRG4

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125
Request a Quote
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC595 is an 8-bit serial-in, parallel-out shift register with 3-state outputs, designed for applications such as network switches and LED displays. It is available in a 16-pin SOIC package measuring 9.90 mm × 6 mm, with an operating temperature range of -40°C to 125°C. The device operates from 2V to 5.5V and features latch-up performance exceeding 100mA per JESD78, class II, and ESD protection exceeding 2000V human-body model and 1000V charged-device model.

Datasheet Summary
Powered by GS/AI

The SN74AHC595 is an 8-bit serial-in, parallel-out shift register with 3-state outputs, designed for applications such as network switches and LED displays. It is available in a 16-pin SOIC package measuring 9.90 mm × 6 mm, with an operating temperature range of -40°C to 125°C. The device operates from 2V to 5.5V and features latch-up performance exceeding 100mA per JESD78, class II, and ESD protection exceeding 2000V human-body model and 1000V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers - SN74AHC595DRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers
SN74AHC595DRG4
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595DRG4
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74AHC595DRG4 - 1099248-SN74AHC595DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74AHC595DRG4
1099248-SN74AHC595DRG4
Logic - Logic - Shift Registers - SN74AHC595DRG4 1099248-SN74AHC595DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1099248-SN74AHC595DR G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099248-SN74AHC595DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Shift Registers Shift Registers
Product Number SN74AHC595DRG4 1099248-SN74AHC595DRG4
Product Name SN74AHC595 8-Bit Shift Registers With 3-State Output Registers Logic - Logic - Shift Registers - SN74AHC595DRG4
Supply Voltage 3.3V; 5V; 2 2 V ~ 5.5 V
Output Characteristics 3-State Tri-State
Package Type Other; PDIP,SOIC,SSOP,TSSOP SOIC; Other; 16-SOIC
Logic Family CMOS; AHC
Clock Frequency 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094NSR - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Shift Registers - 54S194DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
7 suppliers
Shift Registers - 4731BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.2V; 4.5V ~ 12.5V
Output Characteristics Non-Inverted
View Details
2 suppliers