Texas Instruments Logic - Logic - Universal Bus Functions - SN74ALVCH16270DGG SN74ALVCH16270DGG

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253898-SN74ALVCH162 70DGG Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253898-SN74ALVCH162 70DGG Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - SN74ALVCH16270DGG - 1253898-SN74ALVCH16270DGG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - SN74ALVCH16270DGG
1253898-SN74ALVCH16270DGG
Logic - Logic - Universal Bus Functions - SN74ALVCH16270DGG 1253898-SN74ALVCH16270DGG
Manufacturer: Texas Instruments Win Source Part Number: 1253898-SN74ALVCH162 70DGG Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253898-SN74ALVCH16270DGG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1253898-SN74ALVCH16270DGG
Product Name Logic - Logic - Universal Bus Functions - SN74ALVCH16270DGG
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - 74HC595DRG4 - 198164-74HC595DRG4 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Output Characteristics Tri-State
Package Type SOIC; Other; 16-SOIC
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595D,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
8 suppliers