Texas Instruments SN54LS674 16-Bit Shift Registers SN54LS674J

Description
16-Bit Shift Registers 24-CDIP -55 to 125
Request a Quote Datasheet
Description
16-Bit Shift Registers 24-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS674 16-Bit Shift Registers - SN54LS674J - Texas Instruments
Dallas, TX, United States
SN54LS674 16-Bit Shift Registers
SN54LS674J
SN54LS674 16-Bit Shift Registers SN54LS674J
16-Bit Shift Registers 24-CDIP -55 to 125

16-Bit Shift Registers 24-CDIP -55 to 125

Buy Now Datasheet
 - SN54LS674J - Rochester Electronics
Newburyport, MA, United States
54LS674 16-Bit Shift Registers

54LS674 16-Bit Shift Registers

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN54LS674J - 1252506-SN54LS674J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN54LS674J
1252506-SN54LS674J
Logic - Logic - Shift Registers - SN54LS674J 1252506-SN54LS674J
Manufacturer: Texas Instruments Win Source Part Number: 1252506-SN54LS674J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252506-SN54LS674J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN54LS674J
Integrated Circuits (ICs) - Logic - Shift Registers SN54LS674J
16-BIT SHIFT REGISTERS 24-CDIP -

16-BIT SHIFT REGISTERS 24-CDIP -

Supplier's Site
Shift Registers - SN54LS674J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN54LS674J
Shift Registers SN54LS674J
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - SN54LS674J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN54LS674J
Shift Registers SN54LS674J
Shift Shift Register 1 Element 16 Bit 24-CDIP

Shift Shift Register 1 Element 16 Bit 24-CDIP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN54LS674J SN54LS674J 1252506-SN54LS674J SN54LS674J SN54LS674J SN54LS674J
Product Name SN54LS674 16-Bit Shift Registers Logic - Logic - Shift Registers - SN54LS674J Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,LCCC DIP; Other; CDIP24 DIP; Other; 24-CDIP (0.600\", 15.24mm)
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B CMOS 8-Stage Static Shift Register - CD4021BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Shift Registers - 54AC299FMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
CD54AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54AC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
3 suppliers