Texas Instruments CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HCT164M

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HCT164M - Texas Instruments
Dallas, TX, United States
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD74HCT164M
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HCT164M
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
 - 6630519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6630519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - 296-9257-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9257-5-ND
Shift Registers 296-9257-5-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HCT164M - 128848-CD74HCT164M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HCT164M
128848-CD74HCT164M
Logic - Logic - Shift Registers - CD74HCT164M 128848-CD74HCT164M
Manufacturer: Texas Instruments Win Source Part Number: 128848-CD74HCT164M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 128848-CD74HCT164M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HCT164M
Counter Shift Registers CD74HCT164M
Counter Shift Registers 8-Bit Srl-In Prl-Out

Counter Shift Registers 8-Bit Srl-In Prl-Out

Buy Now Datasheet
Shift Registers - CD74HCT164M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT164M
Shift Registers CD74HCT164M
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT164M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT164M
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT164M
IC 8-BIT SHFT REGISTER HS 14SOIC

IC 8-BIT SHFT REGISTER HS 14SOIC

Supplier's Site
74Hct Cmos, Smd, 74Hct164, Soic14; Logic Family / Base Number Texas Instruments - 26AJ5475 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, Smd, 74Hct164, Soic14; Logic Family / Base Number Texas Instruments
26AJ5475
74Hct Cmos, Smd, 74Hct164, Soic14; Logic Family / Base Number Texas Instruments 26AJ5475
74HCT CMOS, SMD, 74HCT164, SOIC14; Logic Family / Base Number:74HCT164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

74HCT CMOS, SMD, 74HCT164, SOIC14; Logic Family / Base Number:74HCT164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - CD74HCT164M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HCT164M
Logic - Shift Registers CD74HCT164M
IC 8-BIT SHFT REGISTER HS 14SOIC

IC 8-BIT SHFT REGISTER HS 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT164M 6630519 296-9257-5-ND 128848-CD74HCT164M CD74HCT164M CD74HCT164M CD74HCT164M 26AJ5475 CD74HCT164M
Product Name CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Shift Registers Logic - Logic - Shift Registers - CD74HCT164M Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers 74Hct Cmos, Smd, 74Hct164, Soic14; Logic Family / Base Number Texas Instruments Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V; 4.5 5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family TTL; CMOS; HCT HCMOS
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
4 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details