Texas Instruments SN54LS165A Parallel-Load 8-Bit Shift Registers JM38510/30608BEA

Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS165A Parallel-Load 8-Bit Shift Registers - JM38510/30608BEA - Texas Instruments
Dallas, TX, United States
SN54LS165A Parallel-Load 8-Bit Shift Registers
JM38510/30608BEA
SN54LS165A Parallel-Load 8-Bit Shift Registers JM38510/30608BEA
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
JM38510/30608BEA
Integrated Circuits (ICs) - Logic - Shift Registers JM38510/30608BEA
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site
Shift Registers - JM38510/30608BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
JM38510/30608BEA
Shift Registers JM38510/30608BEA
Shift Shift Register 1 Element 8 Bit 16-CDIP

Shift Shift Register 1 Element 8 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number JM38510/30608BEA JM38510/30608BEA JM38510/30608BEA
Product Name SN54LS165A Parallel-Load 8-Bit Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,CFP,LCCC DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194M96 - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
7 suppliers
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers