High Speed CMOS Logic 8-Bit Parallel-In/Serial-O
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REGISTER PAR/SER 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Counter Shift Registers High Speed CMOS 8-Bit Shift Register
IC SHIFT REGISTER PAR/SER 16SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HCT166MT | 296-CD74HCT166MTTR-ND | CD74HCT166MT | CD74HCT166MT | CD74HCT166MT | CD74HCT166MT |
| Product Name | CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Counter Shift Registers | Logic - Shift Registers |
| Register Type | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | ||
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Logic Family | TTL; CMOS; HCT | |||||
| Clock Frequency | 25 MHz |